O-Z/Gedney Pull/Junction Box YG-080808

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 9-13/16 INCH 9.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 8-7/32 INCH 8.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 9-13/16 INCH 9.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 8-7/32 INCH 8.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YG-080808 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YG-080808
Pull/Junction Box YG-080808
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 9-13/16 INCH 9.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 8-7/32 INCH 8.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 9-13/16 INCH
  • 9.8125 WIDTH IN INCH
  • 9-13/16 INCH
  • 9.8125 HEIGHT IN INCH
  • 8-7/32 INCH
  • 8.21875 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • APPLICATION HAZARDOUS LOCATION
  • CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT
  • MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • YG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YG-080808
Product Name Pull/Junction Box
Type Junction Box
Length 9.81 inch (249 mm)
Width 9.81 inch (249 mm)
Depth 8.22 inch (209 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details