O-Z/Gedney Pull/Junction Box YG-040404

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 5-9/16 INCH 5.5625 WIDTH IN INCH 5-9/16 INCH 5.5625 HEIGHT IN INCH 4-5/32 INCH 4.15625 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 5-9/16 INCH 5.5625 WIDTH IN INCH 5-9/16 INCH 5.5625 HEIGHT IN INCH 4-5/32 INCH 4.15625 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YG-040404 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YG-040404
Pull/Junction Box YG-040404
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 5-9/16 INCH 5.5625 WIDTH IN INCH 5-9/16 INCH 5.5625 HEIGHT IN INCH 4-5/32 INCH 4.15625 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 5-9/16 INCH
  • 5.5625 WIDTH IN INCH
  • 5-9/16 INCH
  • 5.5625 HEIGHT IN INCH
  • 4-5/32 INCH
  • 4.15625 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • APPLICATION HAZARDOUS LOCATION
  • CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT
  • MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • YG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YG-040404
Product Name Pull/Junction Box
Type Junction Box
Length 5.56 inch (141 mm)
Width 5.56 inch (141 mm)
Depth 4.16 inch (106 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Enclosure 800R PB - 800R-3HZ4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4; Type 4X; Type 13
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details