O-Z/Gedney Pull/Junction Box YF-101004

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YF-101004 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YF-101004
Pull/Junction Box YF-101004
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 INCH
  • 10 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 50, UL 514-A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4/6/6P ENCLOSURE
  • FLAT, GASKETED, SCREW ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YF-101004
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 10 inch (254 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 39.37 inch (1000 mm)
Depth 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details