O-Z/Gedney Explosionproof Junction Box YE-302410A

Description
34-5/8 INCH L X 28-5/8 INCH W X 15-3/16 INCH D OVERALL SIZE 30 INCH L X 24 INCH W X 10 INCH D INNER SIZE 6 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 1-1/16 INCH (SIDE), 1 9/16 INCH (COVER), 1 1/2 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet
Description
34-5/8 INCH L X 28-5/8 INCH W X 15-3/16 INCH D OVERALL SIZE 30 INCH L X 24 INCH W X 10 INCH D INNER SIZE 6 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 1-1/16 INCH (SIDE), 1 9/16 INCH (COVER), 1 1/2 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-302410A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-302410A
Explosionproof Junction Box YE-302410A
34-5/8 INCH L X 28-5/8 INCH W X 15-3/16 INCH D OVERALL SIZE 30 INCH L X 24 INCH W X 10 INCH D INNER SIZE 6 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 1-1/16 INCH (SIDE), 1 9/16 INCH (COVER), 1 1/2 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
  • 34-5/8 INCH L X 28-5/8 INCH W X 15-3/16 INCH D OVERALL SIZE
  • 30 INCH L X 24 INCH W X 10 INCH D INNER SIZE
  • 6 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • 1-1/16 INCH (SIDE), 1 9/16 INCH (COVER), 1 1/2 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-302410A
Product Name Explosionproof Junction Box
Type Junction Box
Length 34.62 inch (879 mm)
Width 28.62 inch (727 mm)
Depth 15.19 inch (386 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details