O-Z/Gedney Explosionproof Junction Box YE-242410

Description
27-7/8 INCH L X 27-7/8 INCH W X 14-13/16 INCH D OVERALL SIZE 24 INCH L X 24 INCH W X 10 INCH D INNER SIZE 6 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 15/16 INCH (SIDE), 1 1/4 INCH (COVER), 1 3/8 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
Datasheet
Description
27-7/8 INCH L X 27-7/8 INCH W X 14-13/16 INCH D OVERALL SIZE 24 INCH L X 24 INCH W X 10 INCH D INNER SIZE 6 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 15/16 INCH (SIDE), 1 1/4 INCH (COVER), 1 3/8 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-242410 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-242410
Explosionproof Junction Box YE-242410
27-7/8 INCH L X 27-7/8 INCH W X 14-13/16 INCH D OVERALL SIZE 24 INCH L X 24 INCH W X 10 INCH D INNER SIZE 6 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 15/16 INCH (SIDE), 1 1/4 INCH (COVER), 1 3/8 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
  • 27-7/8 INCH L X 27-7/8 INCH W X 14-13/16 INCH D OVERALL SIZE
  • 24 INCH L X 24 INCH W X 10 INCH D INNER SIZE
  • 6 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 15/16 INCH (SIDE), 1 1/4 INCH (COVER), 1 3/8 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-242410
Product Name Explosionproof Junction Box
Type Junction Box
Length 27.88 inch (708 mm)
Width 27.88 inch (708 mm)
Depth 14.81 inch (376 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 High Performance Waterproof Junction Box - WG-J Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details
TK Series Enclosures - 111-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers