O-Z/Gedney Explosionproof Junction Box YE-241808A

Description
27-7/8 INCH L X 21-7/8 INCH W X 12-3/8 INCH D OVERALL SIZE 24 INCH L X 18 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 15/16 INCH (SIDE), 1 1/4 INCH (COVER), 1 3/16 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet
Description
27-7/8 INCH L X 21-7/8 INCH W X 12-3/8 INCH D OVERALL SIZE 24 INCH L X 18 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 15/16 INCH (SIDE), 1 1/4 INCH (COVER), 1 3/16 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-241808A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-241808A
Explosionproof Junction Box YE-241808A
27-7/8 INCH L X 21-7/8 INCH W X 12-3/8 INCH D OVERALL SIZE 24 INCH L X 18 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 15/16 INCH (SIDE), 1 1/4 INCH (COVER), 1 3/16 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
  • 27-7/8 INCH L X 21-7/8 INCH W X 12-3/8 INCH D OVERALL SIZE
  • 24 INCH L X 18 INCH W X 8 INCH D INNER SIZE
  • 5 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • 15/16 INCH (SIDE), 1 1/4 INCH (COVER), 1 3/16 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-241808A
Product Name Explosionproof Junction Box
Type Junction Box
Length 27.88 inch (708 mm)
Width 21.88 inch (556 mm)
Depth 12.38 inch (314 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers