O-Z/Gedney Explosionproof Junction Box YE-181806A

Description
21-5/8 INCH L X 21-5/8 INCH W X 9-13/16 INCH D OVERALL SIZE 18 INCH L X 18 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 7/8 INCH (SIDE), 1 INCH (COVER), 11/16 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet
Description
21-5/8 INCH L X 21-5/8 INCH W X 9-13/16 INCH D OVERALL SIZE 18 INCH L X 18 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 7/8 INCH (SIDE), 1 INCH (COVER), 11/16 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-181806A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-181806A
Explosionproof Junction Box YE-181806A
21-5/8 INCH L X 21-5/8 INCH W X 9-13/16 INCH D OVERALL SIZE 18 INCH L X 18 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 7/8 INCH (SIDE), 1 INCH (COVER), 11/16 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
  • 21-5/8 INCH L X 21-5/8 INCH W X 9-13/16 INCH D OVERALL SIZE
  • 18 INCH L X 18 INCH W X 6 INCH D INNER SIZE
  • 3-1/2 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • 7/8 INCH (SIDE), 1 INCH (COVER), 11/16 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-181806A
Product Name Explosionproof Junction Box
Type Junction Box
Length 21.62 inch (549 mm)
Width 21.62 inch (549 mm)
Depth 9.81 inch (249 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411WU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details