O-Z/Gedney Explosionproof Junction Box YE-181208A

Description
21-1/2 INCH L X 15-1/2 INCH W X 11 INCH D OVERALL SIZE 18 INCH L X 12 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet
Description
21-1/2 INCH L X 15-1/2 INCH W X 11 INCH D OVERALL SIZE 18 INCH L X 12 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-181208A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-181208A
Explosionproof Junction Box YE-181208A
21-1/2 INCH L X 15-1/2 INCH W X 11 INCH D OVERALL SIZE 18 INCH L X 12 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
  • 21-1/2 INCH L X 15-1/2 INCH W X 11 INCH D OVERALL SIZE
  • 18 INCH L X 12 INCH W X 8 INCH D INNER SIZE
  • 5 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-181208A
Product Name Explosionproof Junction Box
Type Junction Box
Length 21.5 inch (546 mm)
Width 15.5 inch (394 mm)
Depth 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details