O-Z/Gedney Explosionproof Junction Box YE-181206

Description
21-1/2 INCH L X 15-1/2 INCH W X 9 INCH D OVERALL SIZE 18 INCH L X 12 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
Datasheet
Description
21-1/2 INCH L X 15-1/2 INCH W X 9 INCH D OVERALL SIZE 18 INCH L X 12 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-181206 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-181206
Explosionproof Junction Box YE-181206
21-1/2 INCH L X 15-1/2 INCH W X 9 INCH D OVERALL SIZE 18 INCH L X 12 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
  • 21-1/2 INCH L X 15-1/2 INCH W X 9 INCH D OVERALL SIZE
  • 18 INCH L X 12 INCH W X 6 INCH D INNER SIZE
  • 3-1/2 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-181206
Product Name Explosionproof Junction Box
Type Junction Box
Length 21.5 inch (546 mm)
Width 15.5 inch (394 mm)
Depth 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details