O-Z/Gedney Explosionproof Junction Box YE-161208A

Description
19-1/2 INCH L X 14-1/2 INCH W X 11 INCH D OVERALL SIZE 16 INCH L X 12 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet
Description
19-1/2 INCH L X 14-1/2 INCH W X 11 INCH D OVERALL SIZE 16 INCH L X 12 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-161208A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-161208A
Explosionproof Junction Box YE-161208A
19-1/2 INCH L X 14-1/2 INCH W X 11 INCH D OVERALL SIZE 16 INCH L X 12 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
  • 19-1/2 INCH L X 14-1/2 INCH W X 11 INCH D OVERALL SIZE
  • 16 INCH L X 12 INCH W X 8 INCH D INNER SIZE
  • 5 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • 13/16 INCH (SIDE/COVER), 1 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-161208A
Product Name Explosionproof Junction Box
Type Junction Box
Length 19.5 inch (495 mm)
Width 14.5 inch (368 mm)
Depth 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details