O-Z/Gedney Explosionproof Junction Box YE-101006A

Description
12-13/16 INCH L X 12-13/16 INCH W X 8-5/16 INCH D OVERALL SIZE 10 INCH L X 10 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 5/8 INCH (SIDE/COVER), 1/2 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet
Description
12-13/16 INCH L X 12-13/16 INCH W X 8-5/16 INCH D OVERALL SIZE 10 INCH L X 10 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 5/8 INCH (SIDE/COVER), 1/2 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-101006A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-101006A
Explosionproof Junction Box YE-101006A
12-13/16 INCH L X 12-13/16 INCH W X 8-5/16 INCH D OVERALL SIZE 10 INCH L X 10 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL 5/8 INCH (SIDE/COVER), 1/2 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE-A MODEL
  • 12-13/16 INCH L X 12-13/16 INCH W X 8-5/16 INCH D OVERALL SIZE
  • 10 INCH L X 10 INCH W X 6 INCH D INNER SIZE
  • 3-1/2 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • 5/8 INCH (SIDE/COVER), 1/2 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-101006A
Product Name Explosionproof Junction Box
Type Junction Box
Length 12.81 inch (325 mm)
Width 12.81 inch (325 mm)
Depth 8.31 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details