O-Z/Gedney Explosionproof Junction Box YE-080806

Description
10-7/8 INCH L X 10-7/8 INCH W X 7-7/8 INCH D OVERALL SIZE 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 5/8 INCH (SIDE), 1/2 INCH (COVER), 3/8 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
Datasheet
Description
10-7/8 INCH L X 10-7/8 INCH W X 7-7/8 INCH D OVERALL SIZE 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 5/8 INCH (SIDE), 1/2 INCH (COVER), 3/8 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-080806 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-080806
Explosionproof Junction Box YE-080806
10-7/8 INCH L X 10-7/8 INCH W X 7-7/8 INCH D OVERALL SIZE 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 5/8 INCH (SIDE), 1/2 INCH (COVER), 3/8 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
  • 10-7/8 INCH L X 10-7/8 INCH W X 7-7/8 INCH D OVERALL SIZE
  • 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE
  • 3-1/2 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 5/8 INCH (SIDE), 1/2 INCH (COVER), 3/8 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-080806
Product Name Explosionproof Junction Box
Type Junction Box
Length 10.88 inch (276 mm)
Width 10.88 inch (276 mm)
Depth 7.88 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details