O-Z/Gedney Explosionproof Junction Box YE-060604

Description
8-7/8 INCH L X 8-7/8 INCH W X 5-3/4 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE WITH LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9E/9F/9G ENCLOSURE SCREW-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 5/8 INCH (SIDE), 3/8 INCH (COVER/BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH YE MODEL
Datasheet
Description
8-7/8 INCH L X 8-7/8 INCH W X 5-3/4 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE WITH LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9E/9F/9G ENCLOSURE SCREW-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 5/8 INCH (SIDE), 3/8 INCH (COVER/BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH YE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-060604 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-060604
Explosionproof Junction Box YE-060604
8-7/8 INCH L X 8-7/8 INCH W X 5-3/4 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE WITH LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9E/9F/9G ENCLOSURE SCREW-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 5/8 INCH (SIDE), 3/8 INCH (COVER/BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH YE MODEL
  • 8-7/8 INCH L X 8-7/8 INCH W X 5-3/4 INCH D OVERALL SIZE
  • 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE WITH LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9E/9F/9G ENCLOSURE
  • SCREW-ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 5/8 INCH (SIDE), 3/8 INCH (COVER/BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • YE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-060604
Product Name Explosionproof Junction Box
Type Junction Box
Length 8.88 inch (225 mm)
Width 8.88 inch (225 mm)
Depth 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG48G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details