O-Z/Gedney Explosionproof Junction Box YE-060404

Description
8-13/16 INCH L X 6-13/16 INCH W X 5-9/16 INCH D OVERALL SIZE 6 INCH L X 4 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 15/32 INCH (SIDE), 3/8 INCH (COVER), 5/16 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
Datasheet
Description
8-13/16 INCH L X 6-13/16 INCH W X 5-9/16 INCH D OVERALL SIZE 6 INCH L X 4 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 15/32 INCH (SIDE), 3/8 INCH (COVER), 5/16 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - YE-060404 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
YE-060404
Explosionproof Junction Box YE-060404
8-13/16 INCH L X 6-13/16 INCH W X 5-9/16 INCH D OVERALL SIZE 6 INCH L X 4 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 15/32 INCH (SIDE), 3/8 INCH (COVER), 5/16 INCH (BOTTOM) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICABLE STANDARD NEC 500-503 YE MODEL
  • 8-13/16 INCH L X 6-13/16 INCH W X 5-9/16 INCH D OVERALL SIZE
  • 6 INCH L X 4 INCH W X 4 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • SURFACE MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 15/32 INCH (SIDE), 3/8 INCH (COVER), 5/16 INCH (BOTTOM) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICABLE STANDARD NEC 500-503
  • YE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YE-060404
Product Name Explosionproof Junction Box
Type Junction Box
Length 8.81 inch (224 mm)
Width 6.81 inch (173 mm)
Depth 5.56 inch (141 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details