Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
4.75 INCH L X 2.56 INCH W X 1.38 INCH H SIZE
RIGID/EMT/IMC CONDUIT USED ON
1/2 INCH HUB SIZE
THREADED INSTALLATION
X CONFIGURATION
4 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
CROSS HUB LOCATION
FORM 85 FORM TYPE
SIDE ACCESS OPENING
UNILET[R], FORM 85[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 4 CU INCH