Appleton Electric Conduit Body X37SA

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAYLOY IRON/COPPER FREE ALUMINUM, STAINLESS STEEL SCREW MATERIAL 7.25 INCH L X 3.88 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED, SCREW INSTALLATION X CONFIGURATION 4 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAYLOY IRON/COPPER FREE ALUMINUM COVER TYPE CROSS HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAYLOY IRON/COPPER FREE ALUMINUM, STAINLESS STEEL SCREW MATERIAL 7.25 INCH L X 3.88 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED, SCREW INSTALLATION X CONFIGURATION 4 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAYLOY IRON/COPPER FREE ALUMINUM COVER TYPE CROSS HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - X37SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
X37SA
Conduit Body X37SA
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAYLOY IRON/COPPER FREE ALUMINUM, STAINLESS STEEL SCREW MATERIAL 7.25 INCH L X 3.88 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED, SCREW INSTALLATION X CONFIGURATION 4 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAYLOY IRON/COPPER FREE ALUMINUM COVER TYPE CROSS HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAYLOY IRON/COPPER FREE ALUMINUM, STAINLESS STEEL SCREW MATERIAL
  • 7.25 INCH L X 3.88 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED, SCREW INSTALLATION
  • X CONFIGURATION
  • 4 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAYLOY IRON/COPPER FREE ALUMINUM COVER TYPE
  • CROSS HUB LOCATION
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number X37SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details