Appleton Electric Single Throw Safety/Disconnect Switch WST60354

Description
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 60 AMPERE CURRENT RATING 60 HP AT 600 VAC 3 PHASE, 30 HP AT 600 VDC (MAXIMUM) POWER RATING NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLETON[R] BRAND APPLICABLE STANDARD NEMA WST MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 60 AMPERE CURRENT RATING 60 HP AT 600 VAC 3 PHASE, 30 HP AT 600 VDC (MAXIMUM) POWER RATING NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLETON[R] BRAND APPLICABLE STANDARD NEMA WST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - WST60354 - Appleton Electric
Rosemont, IL, USA
Single Throw Safety/Disconnect Switch
WST60354
Single Throw Safety/Disconnect Switch WST60354
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 60 AMPERE CURRENT RATING 60 HP AT 600 VAC 3 PHASE, 30 HP AT 600 VDC (MAXIMUM) POWER RATING NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLETON[R] BRAND APPLICABLE STANDARD NEMA WST MODEL
  • HEAVY DUTY SAFETY TYPE
  • 11.56 INCH W X 11 INCH D SIZE
  • EPOXY POWDER COATED FINISH
  • CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 98 APPROVAL
  • 60 AMPERE CURRENT RATING
  • 60 HP AT 600 VAC 3 PHASE, 30 HP AT 600 VDC (MAXIMUM) POWER RATING
  • NO NEUTRAL TYPE
  • 600 V AC VOLTAGE RATING
  • 600 V DC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEMA
  • WST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number WST60354
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1135144 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1365283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Disconnect Switch - 1494G-CC3J6-98-413-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details