Appleton Electric Single Throw Safety/Disconnect Switch WST10035

Description
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 100 AMPERE CURRENT RATING 30 HP AT 600 VAC 3 PHASE, 40 HP AT 600 VDC (STANDARD) 75 HP AT 600 VAC 3 PHASE, 50 HP AT 600 VDC (MAXIMUM) POWER RATING CLASS J/K/R/S FUSE TYPE NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLETON[R] BRAND APPLICABLE STANDARD NEMA WST MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 100 AMPERE CURRENT RATING 30 HP AT 600 VAC 3 PHASE, 40 HP AT 600 VDC (STANDARD) 75 HP AT 600 VAC 3 PHASE, 50 HP AT 600 VDC (MAXIMUM) POWER RATING CLASS J/K/R/S FUSE TYPE NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLETON[R] BRAND APPLICABLE STANDARD NEMA WST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - WST10035 - Appleton Electric
Rosemont, IL, USA
Single Throw Safety/Disconnect Switch
WST10035
Single Throw Safety/Disconnect Switch WST10035
HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 100 AMPERE CURRENT RATING 30 HP AT 600 VAC 3 PHASE, 40 HP AT 600 VDC (STANDARD) 75 HP AT 600 VAC 3 PHASE, 50 HP AT 600 VDC (MAXIMUM) POWER RATING CLASS J/K/R/S FUSE TYPE NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLETON[R] BRAND APPLICABLE STANDARD NEMA WST MODEL
  • HEAVY DUTY SAFETY TYPE
  • 11.56 INCH W X 11 INCH D SIZE
  • EPOXY POWDER COATED FINISH
  • CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 98 APPROVAL
  • 100 AMPERE CURRENT RATING
  • 30 HP AT 600 VAC 3 PHASE, 40 HP AT 600 VDC (STANDARD)
  • 75 HP AT 600 VAC 3 PHASE, 50 HP AT 600 VDC (MAXIMUM) POWER RATING
  • CLASS J/K/R/S FUSE TYPE
  • NO NEUTRAL TYPE
  • 600 V AC VOLTAGE RATING
  • 600 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEMA
  • WST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number WST10035
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 100 amps
Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1139660 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1365839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 4P; 4
View Details
Disconnect Switch - 56421475 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details