Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
EMERSON SOLAHD
WSS30 -- INDUSTRIAL TRANSFORMERS
Emerson SolaHD
Industrial Transformers
WSS30
Description
Industrial Transformers SS WEATHERSHIELDS SET FOR #82M
Description
Industrial Transformers SS WEATHERSHIELDS SET FOR #82M
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Transformers
WSS30
Industrial Transformers
WSS30
Industrial Transformers SS WEATHERSHIELDS SET FOR #82M
Industrial Transformers SS WEATHERSHIELDS SET FOR #82M
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Transformers
Product Number
WSS30
Product Name
Industrial Transformers
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Step Down Transformers
4-1611453-9
Specs
Mounting
End Bells / Conduit Clamp & Screw
Standards
EU ELV Compliant
Power Rating (VA)
40 VA
View Details
TPS Elektronik GmbH
ESD Workshop / Adjustable AC-Transformer
tps-ait1500300-21916
Specs
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Qorvo
0.01 - 25 MHz Wideband RF / Pulse Transformer
LF-412
Specs
Category
Signal
Other Transformer Types / Applications
RF
Operating Frequency
10000 to 2.50E7 Hz
View Details
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60047
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details