Appleton Electric Explosionproof Disconnect Switch WD2S6034

Description
12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 50 HP AT 600 VAC POWER RATING EXPLOSIONPROOF FUSIBLE FUSE PROVISION HANDLE MATERIAL DURABLE CAST ALUMINUM HARDWARE MATERIAL STAINLESS STEEL
Datasheet
Description
12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 50 HP AT 600 VAC POWER RATING EXPLOSIONPROOF FUSIBLE FUSE PROVISION HANDLE MATERIAL DURABLE CAST ALUMINUM HARDWARE MATERIAL STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - WD2S6034 - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
WD2S6034
Explosionproof Disconnect Switch WD2S6034
12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 50 HP AT 600 VAC POWER RATING EXPLOSIONPROOF FUSIBLE FUSE PROVISION HANDLE MATERIAL DURABLE CAST ALUMINUM HARDWARE MATERIAL STAINLESS STEEL
  • 12 INCH W X 6.63 INCH D X 20 INCH H SIZE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 698, CSA C22.2 APPROVAL
  • 600 VAC VOLTAGE RATING
  • MOUNTING FEET MOUNTING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • 50 HP AT 600 VAC POWER RATING
  • EXPLOSIONPROOF
  • FUSIBLE FUSE PROVISION
  • HANDLE MATERIAL DURABLE CAST ALUMINUM
  • HARDWARE MATERIAL STAINLESS STEEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number WD2S6034
Product Name Explosionproof Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
Disconnect Switch - 1494G-CC3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 60 amps
View Details