Appleton Electric Explosionproof Disconnect Switch WD2S3034

Description
12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE 30 AMPERE CURRENT RATING HINGED COVER TYPE 20 HP AT 600 VAC POWER RATING EXPLOSIONPROOF FUSIBLE FUSE PROVISION HANDLE MATERIAL DURABLE CAST ALUMINUM HARDWARE MATERIAL STAINLESS STEEL
Datasheet
Description
12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE 30 AMPERE CURRENT RATING HINGED COVER TYPE 20 HP AT 600 VAC POWER RATING EXPLOSIONPROOF FUSIBLE FUSE PROVISION HANDLE MATERIAL DURABLE CAST ALUMINUM HARDWARE MATERIAL STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - WD2S3034 - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
WD2S3034
Explosionproof Disconnect Switch WD2S3034
12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE 30 AMPERE CURRENT RATING HINGED COVER TYPE 20 HP AT 600 VAC POWER RATING EXPLOSIONPROOF FUSIBLE FUSE PROVISION HANDLE MATERIAL DURABLE CAST ALUMINUM HARDWARE MATERIAL STAINLESS STEEL
  • 12 INCH W X 6.63 INCH D X 20 INCH H SIZE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 698, CSA C22.2 APPROVAL
  • 600 VAC VOLTAGE RATING
  • MOUNTING FEET MOUNTING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • 20 HP AT 600 VAC POWER RATING
  • EXPLOSIONPROOF
  • FUSIBLE FUSE PROVISION
  • HANDLE MATERIAL DURABLE CAST ALUMINUM
  • HARDWARE MATERIAL STAINLESS STEEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number WD2S3034
Product Name Explosionproof Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Isolator Switches - 1365293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 3P; 3
View Details