O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly W-5008-1-OS

Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL 8-3/8 INCH DIA X 18 INCH L SIZE NON ARMORED CABLE TYPE 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION TRADE SIZE 7 INCH FITTING WITH SLEEVE RAIN TIGHT ENCLOSED W MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL 8-3/8 INCH DIA X 18 INCH L SIZE NON ARMORED CABLE TYPE 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION TRADE SIZE 7 INCH FITTING WITH SLEEVE RAIN TIGHT ENCLOSED W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - W-5008-1-OS - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
W-5008-1-OS
Flexible Cord/Cable Support Wedging Assembly W-5008-1-OS
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL 8-3/8 INCH DIA X 18 INCH L SIZE NON ARMORED CABLE TYPE 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION TRADE SIZE 7 INCH FITTING WITH SLEEVE RAIN TIGHT ENCLOSED W MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL
  • 8-3/8 INCH DIA X 18 INCH L SIZE
  • NON ARMORED CABLE TYPE
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 5 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • TRADE SIZE 7 INCH
  • FITTING WITH SLEEVE
  • RAIN TIGHT ENCLOSED
  • W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number W-5008-1-OS
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Steel; HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074550 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Connector Strain Relief - 1-206070-0 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers