O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly W-4008-1-LS

Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL 6-1/4 INCH DIA X 18 INCH L SIZE NON ARMORED CABLE TYPE 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 4 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION TRADE SIZE 5 INCH FITTING WITHOUT SLEEVE RAIN TIGHT ENCLOSED W MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL 6-1/4 INCH DIA X 18 INCH L SIZE NON ARMORED CABLE TYPE 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 4 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION TRADE SIZE 5 INCH FITTING WITHOUT SLEEVE RAIN TIGHT ENCLOSED W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - W-4008-1-LS - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
W-4008-1-LS
Flexible Cord/Cable Support Wedging Assembly W-4008-1-LS
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL 6-1/4 INCH DIA X 18 INCH L SIZE NON ARMORED CABLE TYPE 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 4 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION TRADE SIZE 5 INCH FITTING WITHOUT SLEEVE RAIN TIGHT ENCLOSED W MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL
  • 6-1/4 INCH DIA X 18 INCH L SIZE
  • NON ARMORED CABLE TYPE
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 4 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • TRADE SIZE 5 INCH
  • FITTING WITHOUT SLEEVE
  • RAIN TIGHT ENCLOSED
  • W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number W-4008-1-LS
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Steel; HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824210 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Connector Strain Relief - 208945-7 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers