O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly W-2008-2-OS

Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL (BODY), MALLEABLE IRON (END FITTING) MATERIAL 4 INCH DIA X 15 INCH L SIZE NON-ARMORED CABLE TYPE INDOOR/OUTDOOR APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND W MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL (BODY), MALLEABLE IRON (END FITTING) MATERIAL 4 INCH DIA X 15 INCH L SIZE NON-ARMORED CABLE TYPE INDOOR/OUTDOOR APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - W-2008-2-OS - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
W-2008-2-OS
Flexible Cord/Cable Support Wedging Assembly W-2008-2-OS
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL (BODY), MALLEABLE IRON (END FITTING) MATERIAL 4 INCH DIA X 15 INCH L SIZE NON-ARMORED CABLE TYPE INDOOR/OUTDOOR APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND W MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • HOT DIP GALVANIZED STEEL (BODY), MALLEABLE IRON (END FITTING) MATERIAL
  • 4 INCH DIA X 15 INCH L SIZE
  • NON-ARMORED CABLE TYPE
  • INDOOR/OUTDOOR APPLICATION
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number W-2008-2-OS
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Steel; Hot Dip Galvanized Steel (Body), Malleable Iron (End Fitting)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 7 to 11 mm Diameter, Cord Range; Metric; M 20 x 1.5/11 - 70074637 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Connector Strain Relief - 1-206138-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details