Appleton Electric Strobe/Flashing Light Fixture VPWBS75120ACBL

Description
STROBE LIGHT TYPE 10.63 INCH W X 9.39 INCH H SIZE 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 4 HUB(S) 120 VAC OPERATING VOLTAGE INDUSTRIAL, MARINE/WET LOCATION APPLICATION WALL BRACKET MOUNTING CLASS I DIV 2 GROUP A B C D, NEMA 3R/4 ENCLOSURE XENON, OCTAL LAMP TYPE CORROSION RESISTANT 3 PLUG(S) EPOXY POWDER COATED ENCLOSURE FINISH PRISMATIC GLASS GLOBE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE STYLMASTER[T], APPLETON[R] BRAND VP MODEL
Datasheet
Description
STROBE LIGHT TYPE 10.63 INCH W X 9.39 INCH H SIZE 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 4 HUB(S) 120 VAC OPERATING VOLTAGE INDUSTRIAL, MARINE/WET LOCATION APPLICATION WALL BRACKET MOUNTING CLASS I DIV 2 GROUP A B C D, NEMA 3R/4 ENCLOSURE XENON, OCTAL LAMP TYPE CORROSION RESISTANT 3 PLUG(S) EPOXY POWDER COATED ENCLOSURE FINISH PRISMATIC GLASS GLOBE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE STYLMASTER[T], APPLETON[R] BRAND VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Fixture - VPWBS75120ACBL - Appleton Electric
Rosemont, IL, USA
Strobe/Flashing Light Fixture
VPWBS75120ACBL
Strobe/Flashing Light Fixture VPWBS75120ACBL
STROBE LIGHT TYPE 10.63 INCH W X 9.39 INCH H SIZE 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 4 HUB(S) 120 VAC OPERATING VOLTAGE INDUSTRIAL, MARINE/WET LOCATION APPLICATION WALL BRACKET MOUNTING CLASS I DIV 2 GROUP A B C D, NEMA 3R/4 ENCLOSURE XENON, OCTAL LAMP TYPE CORROSION RESISTANT 3 PLUG(S) EPOXY POWDER COATED ENCLOSURE FINISH PRISMATIC GLASS GLOBE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE STYLMASTER[T], APPLETON[R] BRAND VP MODEL
  • STROBE LIGHT TYPE
  • 10.63 INCH W X 9.39 INCH H SIZE
  • 3/4 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 4 HUB(S)
  • 120 VAC OPERATING VOLTAGE
  • INDUSTRIAL, MARINE/WET LOCATION APPLICATION
  • WALL BRACKET MOUNTING
  • CLASS I DIV 2 GROUP A B C D, NEMA 3R/4 ENCLOSURE
  • XENON, OCTAL LAMP TYPE
  • CORROSION RESISTANT
  • 3 PLUG(S)
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • PRISMATIC GLASS GLOBE LENS MATERIAL
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • STYLMASTER[T], APPLETON[R] BRAND
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPWBS75120ACBL
Product Name Strobe/Flashing Light Fixture
Application Industrial; Marine; Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details