Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard VPWB1075G

Description
FIXTURE WITH OUTLET BOX TYPE 3/4 INCH HUB SIZE 5 HUB(S) UL 884, UL 1589 APPROVAL WALL MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], STYLMASTER[TM] BRAND
Datasheet
Description
FIXTURE WITH OUTLET BOX TYPE 3/4 INCH HUB SIZE 5 HUB(S) UL 884, UL 1589 APPROVAL WALL MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], STYLMASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPWB1075G - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPWB1075G
Vaporproof Incandescent Fixture with Globe and Guard VPWB1075G
FIXTURE WITH OUTLET BOX TYPE 3/4 INCH HUB SIZE 5 HUB(S) UL 884, UL 1589 APPROVAL WALL MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], STYLMASTER[TM] BRAND
  • FIXTURE WITH OUTLET BOX TYPE
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • UL 884, UL 1589 APPROVAL
  • WALL MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • A23 MEDIUM BASE LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF
  • EPOXY POWDER COATED HOUSING FINISH
  • 4 PLUG(S)
  • PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • UNILET[R], STYLMASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPWB1075G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details