Appleton Electric Vaporproof Incandescent Fixture with Globe VPOBW10

Description
UL 1571 APPROVAL WET LOCATION APPLICATION WALL WITH OUTLET BOX MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND
Datasheet
Description
UL 1571 APPROVAL WET LOCATION APPLICATION WALL WITH OUTLET BOX MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VPOBW10 - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
VPOBW10
Vaporproof Incandescent Fixture with Globe VPOBW10
UL 1571 APPROVAL WET LOCATION APPLICATION WALL WITH OUTLET BOX MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • WALL WITH OUTLET BOX MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • A23 MEDIUM BASE LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • PRISMATIC GLASS GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPOBW10
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details