VPLR-123 -- INCANDESCENT LAMPHOLDER
Appleton Electric
Incandescent Lampholder
VPLR-123
Description
PORCELAIN BODY MATERIAL
60 TO 200 W LAMP WATTAGE
MEDIUM LAMP BASE
Description
PORCELAIN BODY MATERIAL
60 TO 200 W LAMP WATTAGE
MEDIUM LAMP BASE
Datasheet
Suppliers
PORCELAIN BODY MATERIAL
60 TO 200 W LAMP WATTAGE
MEDIUM LAMP BASE
- PORCELAIN BODY MATERIAL
- 60 TO 200 W LAMP WATTAGE
- MEDIUM LAMP BASE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lampholders |
|
Product Number
|
VPLR-123 |
|
Product Name
|
Incandescent Lampholder |
|
Maximum Wattage
|
60 to 200 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Lamp Base Holder Type
LED Holders
View Details
Maximum Voltage
250 volts
Maximum Wattage
660 watts
Material
Ceramic / Porcelain
View Details
Lamp Base Holder Type
Edison Screw
Maximum Voltage
250 volts
Maximum Wattage
660 watts
View Details