Appleton Electric Vaporproof Incandescent Lighting Globe VPGL1HR

Description
HEAT RESISTANT PRISMATIC GLASS MATERIAL CLEAR COLOR CYLINDRICAL, FLAT BOTTOM SHAPE UL 1598/844, CSA C22.2 APPROVAL WET LOCATION APPLICATION A23 LAMP TYPE 60 TO 200 W LAMP WATTAGE UNILET[R], STYLMASTER[TM] BRAND USED ON STYLMASTER INCANDESCENT LUMINAIRE
Datasheet
Description
HEAT RESISTANT PRISMATIC GLASS MATERIAL CLEAR COLOR CYLINDRICAL, FLAT BOTTOM SHAPE UL 1598/844, CSA C22.2 APPROVAL WET LOCATION APPLICATION A23 LAMP TYPE 60 TO 200 W LAMP WATTAGE UNILET[R], STYLMASTER[TM] BRAND USED ON STYLMASTER INCANDESCENT LUMINAIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Lighting Globe - VPGL1HR - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Lighting Globe
VPGL1HR
Vaporproof Incandescent Lighting Globe VPGL1HR
HEAT RESISTANT PRISMATIC GLASS MATERIAL CLEAR COLOR CYLINDRICAL, FLAT BOTTOM SHAPE UL 1598/844, CSA C22.2 APPROVAL WET LOCATION APPLICATION A23 LAMP TYPE 60 TO 200 W LAMP WATTAGE UNILET[R], STYLMASTER[TM] BRAND USED ON STYLMASTER INCANDESCENT LUMINAIRE
  • HEAT RESISTANT PRISMATIC GLASS MATERIAL
  • CLEAR COLOR
  • CYLINDRICAL, FLAT BOTTOM SHAPE
  • UL 1598/844, CSA C22.2 APPROVAL
  • WET LOCATION APPLICATION
  • A23 LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • UNILET[R], STYLMASTER[TM] BRAND
  • USED ON STYLMASTER INCANDESCENT LUMINAIRE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPGL1HR
Product Name Vaporproof Incandescent Lighting Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details