Appleton Electric Strobe/Flashing Light Fixture VPAS75250DCCL

Description
STROBE LIGHT TYPE 7 INCH DIA X 9.13 INCH H SIZE 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 HUB(S) 250 VDC OPERATING VOLTAGE INDUSTRIAL, MARINE/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE XENON, OCTAL LAMP TYPE CORROSION RESISTANT EPOXY POWDER COATED ENCLOSURE FINISH PRISMATIC GLASS GLOBE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE STYLMASTER[T], APPLETON[R] BRAND VP MODEL
Datasheet
Description
STROBE LIGHT TYPE 7 INCH DIA X 9.13 INCH H SIZE 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 HUB(S) 250 VDC OPERATING VOLTAGE INDUSTRIAL, MARINE/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE XENON, OCTAL LAMP TYPE CORROSION RESISTANT EPOXY POWDER COATED ENCLOSURE FINISH PRISMATIC GLASS GLOBE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE STYLMASTER[T], APPLETON[R] BRAND VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Fixture - VPAS75250DCCL - Appleton Electric
Rosemont, IL, USA
Strobe/Flashing Light Fixture
VPAS75250DCCL
Strobe/Flashing Light Fixture VPAS75250DCCL
STROBE LIGHT TYPE 7 INCH DIA X 9.13 INCH H SIZE 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 HUB(S) 250 VDC OPERATING VOLTAGE INDUSTRIAL, MARINE/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE XENON, OCTAL LAMP TYPE CORROSION RESISTANT EPOXY POWDER COATED ENCLOSURE FINISH PRISMATIC GLASS GLOBE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE STYLMASTER[T], APPLETON[R] BRAND VP MODEL
  • STROBE LIGHT TYPE
  • 7 INCH DIA X 9.13 INCH H SIZE
  • 3/4 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 1 HUB(S)
  • 250 VDC OPERATING VOLTAGE
  • INDUSTRIAL, MARINE/WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE
  • XENON, OCTAL LAMP TYPE
  • CORROSION RESISTANT
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • PRISMATIC GLASS GLOBE LENS MATERIAL
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • STYLMASTER[T], APPLETON[R] BRAND
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPAS75250DCCL
Product Name Strobe/Flashing Light Fixture
Application Industrial; Marine; Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details