STROBE LIGHT TYPE
7 INCH DIA X 9.13 INCH H SIZE
3/4 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
1 HUB(S)
250 VDC OPERATING VOLTAGE
INDUSTRIAL, MARINE/WET LOCATION APPLICATION
PENDANT MOUNTING
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE
XENON, OCTAL LAMP TYPE
CORROSION RESISTANT
EPOXY POWDER COATED ENCLOSURE FINISH
PRISMATIC GLASS GLOBE LENS MATERIAL
AMBER LENS COLOR
65 FPM FLASH RATE
STYLMASTER[T], APPLETON[R] BRAND
VP MODEL
Appleton Electric
Done
Datasheet
Description
STROBE LIGHT TYPE
7 INCH DIA X 9.13 INCH H SIZE
3/4 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
1 HUB(S)
250 VDC OPERATING VOLTAGE
INDUSTRIAL, MARINE/WET LOCATION APPLICATION
PENDANT MOUNTING
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE
XENON, OCTAL LAMP TYPE
CORROSION RESISTANT
EPOXY POWDER COATED ENCLOSURE FINISH
PRISMATIC GLASS GLOBE LENS MATERIAL
AMBER LENS COLOR
65 FPM FLASH RATE
STYLMASTER[T], APPLETON[R] BRAND
VP MODEL
STROBE LIGHT TYPE
7 INCH DIA X 9.13 INCH H SIZE
3/4 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
1 HUB(S)
250 VDC OPERATING VOLTAGE
INDUSTRIAL, MARINE/WET LOCATION APPLICATION
PENDANT MOUNTING
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE
XENON, OCTAL LAMP TYPE
CORROSION RESISTANT
EPOXY POWDER COATED ENCLOSURE FINISH
PRISMATIC GLASS GLOBE LENS MATERIAL
AMBER LENS COLOR
65 FPM FLASH RATE
STYLMASTER[T], APPLETON[R] BRAND
VP MODEL
STROBE LIGHT TYPE
7 INCH DIA X 9.13 INCH H SIZE
3/4 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
1 HUB(S)
250 VDC OPERATING VOLTAGE
INDUSTRIAL, MARINE/WET LOCATION APPLICATION
PENDANT MOUNTING
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE