Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard VPAN10125G

Description
1-1/4 INCH HUB SIZE UL 844, UL 1598, CSA C22.2 APPROVAL 45 DEGREE STANCHION MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE A23 LAMP TYPE 60 TO 200 W LAMP WATTAGE CORROSION RESISTANT PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL APPLICATION WET LOCATION, STORAGE AREA, TUNNEL, SUBWAY, CHEMICAL PLANT
Datasheet
Description
1-1/4 INCH HUB SIZE UL 844, UL 1598, CSA C22.2 APPROVAL 45 DEGREE STANCHION MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE A23 LAMP TYPE 60 TO 200 W LAMP WATTAGE CORROSION RESISTANT PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL APPLICATION WET LOCATION, STORAGE AREA, TUNNEL, SUBWAY, CHEMICAL PLANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPAN10125G - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPAN10125G
Vaporproof Incandescent Fixture with Globe and Guard VPAN10125G
1-1/4 INCH HUB SIZE UL 844, UL 1598, CSA C22.2 APPROVAL 45 DEGREE STANCHION MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE A23 LAMP TYPE 60 TO 200 W LAMP WATTAGE CORROSION RESISTANT PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL APPLICATION WET LOCATION, STORAGE AREA, TUNNEL, SUBWAY, CHEMICAL PLANT
  • 1-1/4 INCH HUB SIZE
  • UL 844, UL 1598, CSA C22.2 APPROVAL
  • 45 DEGREE STANCHION MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • A23 LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • CORROSION RESISTANT
  • PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • APPLICATION WET LOCATION, STORAGE AREA, TUNNEL, SUBWAY, CHEMICAL PLANT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPAN10125G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Other; Stanchion
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details