Appleton Electric Vaporproof Incandescent Lighting Globe VGL-2GR

Description
GLASS MATERIAL GREEN COLOR CYLINDRICAL, ROUND BOTTOM SHAPE UL 1589/844, CSA C22.2 APPROVAL WET LOCATION APPLICATION 150 TO 300 W LAMP WATTAGE UNILET[R], V-51[R] BRAND
Datasheet
Description
GLASS MATERIAL GREEN COLOR CYLINDRICAL, ROUND BOTTOM SHAPE UL 1589/844, CSA C22.2 APPROVAL WET LOCATION APPLICATION 150 TO 300 W LAMP WATTAGE UNILET[R], V-51[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Lighting Globe - VGL-2GR - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Lighting Globe
VGL-2GR
Vaporproof Incandescent Lighting Globe VGL-2GR
GLASS MATERIAL GREEN COLOR CYLINDRICAL, ROUND BOTTOM SHAPE UL 1589/844, CSA C22.2 APPROVAL WET LOCATION APPLICATION 150 TO 300 W LAMP WATTAGE UNILET[R], V-51[R] BRAND
  • GLASS MATERIAL
  • GREEN COLOR
  • CYLINDRICAL, ROUND BOTTOM SHAPE
  • UL 1589/844, CSA C22.2 APPROVAL
  • WET LOCATION APPLICATION
  • 150 TO 300 W LAMP WATTAGE
  • UNILET[R], V-51[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VGL-2GR
Product Name Vaporproof Incandescent Lighting Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details