VGL-1HR -- VAPORPROOF INCANDESCENT LIGHTING GLOBE
Appleton Electric
Vaporproof Incandescent Lighting Globe
VGL-1HR
Description
HEAT RESISTANT GLASS MATERIAL
CLEAR COLOR
CYLINDRICAL, ROUND BOTTOM SHAPE
UL 1589/844, CSA C22.2 APPROVAL
WET LOCATION APPLICATION
60 TO 150 W LAMP WATTAGE
UNILET[R], V-51[R] BRAND
Description
HEAT RESISTANT GLASS MATERIAL
CLEAR COLOR
CYLINDRICAL, ROUND BOTTOM SHAPE
UL 1589/844, CSA C22.2 APPROVAL
WET LOCATION APPLICATION
60 TO 150 W LAMP WATTAGE
UNILET[R], V-51[R] BRAND
Datasheet
Suppliers
Vaporproof Incandescent Lighting Globe
VGL-1HR
HEAT RESISTANT GLASS MATERIAL
CLEAR COLOR
CYLINDRICAL, ROUND BOTTOM SHAPE
UL 1589/844, CSA C22.2 APPROVAL
WET LOCATION APPLICATION
60 TO 150 W LAMP WATTAGE
UNILET[R], V-51[R] BRAND
- HEAT RESISTANT GLASS MATERIAL
- CLEAR COLOR
- CYLINDRICAL, ROUND BOTTOM SHAPE
- UL 1589/844, CSA C22.2 APPROVAL
- WET LOCATION APPLICATION
- 60 TO 150 W LAMP WATTAGE
- UNILET[R], V-51[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VGL-1HR |
|
Product Name
|
Vaporproof Incandescent Lighting Globe |
|
Application
|
Wet Location
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Fixture Type
Flood Lights
Lamp Type
LED
View Details
Lamp Type
LED
Lighting Fixture Dimensions
30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects
2
View Details