Appleton Electric Vaporproof Incandescent Fixture with Globe VA2075

Description
3/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM ADAPTER, ASTM A47 32510 MALLEABLE IRON MOUNTING HOOD HOUSING MATERIAL EPOXY POWDER COATED ADAPTER, ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED MOUNTING HOOD HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
3/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM ADAPTER, ASTM A47 32510 MALLEABLE IRON MOUNTING HOOD HOUSING MATERIAL EPOXY POWDER COATED ADAPTER, ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED MOUNTING HOOD HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VA2075 - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
VA2075
Vaporproof Incandescent Fixture with Globe VA2075
3/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM ADAPTER, ASTM A47 32510 MALLEABLE IRON MOUNTING HOOD HOUSING MATERIAL EPOXY POWDER COATED ADAPTER, ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED MOUNTING HOOD HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
  • 3/4 INCH HUB SIZE
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • PS30 MEDIUM BASE LAMP TYPE
  • 150 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM ADAPTER, ASTM A47 32510 MALLEABLE IRON MOUNTING HOOD HOUSING MATERIAL
  • EPOXY POWDER COATED ADAPTER, ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED MOUNTING HOOD HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VA2075
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details