Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard VA1075G-M

Description
3/4 INCH HUB SIZE 1 HUB(S) UL 1571 APPROVAL PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE 32510 ASTM A47-77 MALLEABLE IRON HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF ZINC DICHROMATE ELECTROPLATED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS WET LOCATION GLOBE FINISH NATURAL HUB SIZE IN INCH - UOM IN V-51 MODEL
Datasheet
Description
3/4 INCH HUB SIZE 1 HUB(S) UL 1571 APPROVAL PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE 32510 ASTM A47-77 MALLEABLE IRON HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF ZINC DICHROMATE ELECTROPLATED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS WET LOCATION GLOBE FINISH NATURAL HUB SIZE IN INCH - UOM IN V-51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VA1075G-M - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
VA1075G-M
Vaporproof Incandescent Fixture with Globe and Guard VA1075G-M
3/4 INCH HUB SIZE 1 HUB(S) UL 1571 APPROVAL PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE 32510 ASTM A47-77 MALLEABLE IRON HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF ZINC DICHROMATE ELECTROPLATED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS WET LOCATION GLOBE FINISH NATURAL HUB SIZE IN INCH - UOM IN V-51 MODEL
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL 1571 APPROVAL
  • PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • A21 MEDIUM BASE LAMP TYPE
  • 60 TO 150 W LAMP WATTAGE
  • 32510 ASTM A47-77 MALLEABLE IRON HOUSING MATERIAL
  • CORROSION/MOISTURE RESISTANT, WEATHER PROOF
  • ZINC DICHROMATE ELECTROPLATED EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • STEEL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • ZINC ELECTROPLATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • APPLETON[R] BRAND
  • ENVIRONMENTAL CONDITIONS WET LOCATION
  • GLOBE FINISH NATURAL
  • HUB SIZE IN INCH - UOM IN
  • V-51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VA1075G-M
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details