Appleton Electric Explosionproof Standard Conduit Union UNY50

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.88 INCH UL 886 APPROVAL 1.19 INCH DIAMETER 1/2 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES, FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.88 INCH UL 886 APPROVAL 1.19 INCH DIAMETER 1/2 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES, FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNY50
Explosionproof Standard Conduit Union UNY50
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.88 INCH UL 886 APPROVAL 1.19 INCH DIAMETER 1/2 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES, FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.88 INCH
  • UL 886 APPROVAL
  • 1.19 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES, FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNY50
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details