Appleton Electric Explosionproof Standard Conduit Union UNY150NR

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.25 INCH UL 886/1203, CSA C22.2 APPROVAL 3.06 INCH DIAMETER 1-1/2 INCH TRADE SIZE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III APPLICABLE STANDARD NEC/CEC UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.25 INCH UL 886/1203, CSA C22.2 APPROVAL 3.06 INCH DIAMETER 1-1/2 INCH TRADE SIZE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III APPLICABLE STANDARD NEC/CEC UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY150NR - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNY150NR
Explosionproof Standard Conduit Union UNY150NR
MALE/FEMALE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.25 INCH UL 886/1203, CSA C22.2 APPROVAL 3.06 INCH DIAMETER 1-1/2 INCH TRADE SIZE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III APPLICABLE STANDARD NEC/CEC UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3.25 INCH
  • UL 886/1203, CSA C22.2 APPROVAL
  • 3.06 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • APPLICABLE STANDARD NEC/CEC
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNY150NR
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details