Appleton Electric Explosionproof Conduit Elbow Union UNL75-50N

Description
MALLEABLE IRON, STEEL MATERIAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED FINISH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.38 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH (FEMALE), 3/4 INCH (MALE) TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND USED ON RIGID CONDUIT/IMC UNL MODEL
Datasheet
Description
MALLEABLE IRON, STEEL MATERIAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED FINISH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.38 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH (FEMALE), 3/4 INCH (MALE) TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND USED ON RIGID CONDUIT/IMC UNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow Union - UNL75-50N - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow Union
UNL75-50N
Explosionproof Conduit Elbow Union UNL75-50N
MALLEABLE IRON, STEEL MATERIAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED FINISH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.38 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH (FEMALE), 3/4 INCH (MALE) TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND USED ON RIGID CONDUIT/IMC UNL MODEL
  • MALLEABLE IRON, STEEL MATERIAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED FINISH
  • MALE TO FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1.38 INCH DIAMETER
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH (FEMALE), 3/4 INCH (MALE) TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • USED ON RIGID CONDUIT/IMC
  • UNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNL75-50N
Product Name Explosionproof Conduit Elbow Union
Fitting Type Elbow; Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details