Appleton Electric Indicating Light UCPLRDC

Description
ROUND EXTENDED TYPE UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS III, ZONE 2, GROUP IIC ENCLOSURE FIBERGLASS REINFORCED THERMOSET POLYESTER BODY MATERIAL CLUSTER LED LAMP TYPE 12/24 VDC LAMP INPUT TYPE GLASS LENS MATERIAL RED LENS COLOR UNICODE[R] BRAND
Datasheet
Description
ROUND EXTENDED TYPE UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS III, ZONE 2, GROUP IIC ENCLOSURE FIBERGLASS REINFORCED THERMOSET POLYESTER BODY MATERIAL CLUSTER LED LAMP TYPE 12/24 VDC LAMP INPUT TYPE GLASS LENS MATERIAL RED LENS COLOR UNICODE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - UCPLRDC - Appleton Electric
Rosemont, IL, USA
Indicating Light
UCPLRDC
Indicating Light UCPLRDC
ROUND EXTENDED TYPE UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS III, ZONE 2, GROUP IIC ENCLOSURE FIBERGLASS REINFORCED THERMOSET POLYESTER BODY MATERIAL CLUSTER LED LAMP TYPE 12/24 VDC LAMP INPUT TYPE GLASS LENS MATERIAL RED LENS COLOR UNICODE[R] BRAND
  • ROUND EXTENDED TYPE
  • UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS III, ZONE 2, GROUP IIC ENCLOSURE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER BODY MATERIAL
  • CLUSTER LED LAMP TYPE
  • 12/24 VDC LAMP INPUT TYPE
  • GLASS LENS MATERIAL
  • RED LENS COLOR
  • UNICODE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number UCPLRDC
Product Name Indicating Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345531 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL3LB-1-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Pilot Light - 140-LY480 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 480 volts
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details