UCPBMYGR -- NON ILLUMINATED PUSHBUTTON OPERATOR
Appleton Electric
Non Illuminated Pushbutton Operator
UCPBMYGR
Description
MUSHROOM TYPE
GREEN COLOR
MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
UNICODE. BRAND
Description
MUSHROOM TYPE
GREEN COLOR
MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
UNICODE. BRAND
Datasheet
Suppliers
Non Illuminated Pushbutton Operator
UCPBMYGR
MUSHROOM TYPE
GREEN COLOR
MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
UNICODE. BRAND
- MUSHROOM TYPE
- GREEN COLOR
- MOMENTARY OPERATION TYPE
- THERMOPLASTIC POLYESTER BODY MATERIAL
- UNICODE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
UCPBMYGR |
|
Product Name
|
Non Illuminated Pushbutton Operator |
|
Switch Function
|
Momentary Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Switching Mechanism
Double Pole, Double Throw (DPDT); DPDT
Terminal Type
PCB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed; Illuminated Switch
View Details
Actuator Specifications
Flat
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Allen-Bradley / Rockwell Automation
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO); Normally Closed (NC)
View Details