Appleton Electric Custom Built Pushbutton UCPBM2BL

Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE BLACK CAP/LENS COLOR MAINTAINED CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (2) LABYRINTH SWITCHES
Datasheet
Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE BLACK CAP/LENS COLOR MAINTAINED CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (2) LABYRINTH SWITCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Built Pushbutton - UCPBM2BL - Appleton Electric
Rosemont, IL, USA
Custom Built Pushbutton
UCPBM2BL
Custom Built Pushbutton UCPBM2BL
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE BLACK CAP/LENS COLOR MAINTAINED CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (2) LABYRINTH SWITCHES
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • UL 508, CUL APPROVAL
  • NEMA 3/3R/4/4X ENCLOSURE
  • BLACK CAP/LENS COLOR
  • MAINTAINED CONTACT TYPE
  • UNICODE[T] SERIES SERIES/SIZE
  • APPLETON. BRAND
  • WITH (2) LABYRINTH SWITCHES
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number UCPBM2BL
Product Name Custom Built Pushbutton
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91A1-00L - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758321 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 923475 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details