Appleton Electric Custom Built Pushbutton UCPB2GR

Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE GREEN CAP/LENS COLOR MOMENTARY CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (2) LABYRINTH SWITCHES
Datasheet
Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE GREEN CAP/LENS COLOR MOMENTARY CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (2) LABYRINTH SWITCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Built Pushbutton - UCPB2GR - Appleton Electric
Rosemont, IL, USA
Custom Built Pushbutton
UCPB2GR
Custom Built Pushbutton UCPB2GR
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE GREEN CAP/LENS COLOR MOMENTARY CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (2) LABYRINTH SWITCHES
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • UL 508, CUL APPROVAL
  • NEMA 3/3R/4/4X ENCLOSURE
  • GREEN CAP/LENS COLOR
  • MOMENTARY CONTACT TYPE
  • UNICODE[T] SERIES SERIES/SIZE
  • APPLETON. BRAND
  • WITH (2) LABYRINTH SWITCHES
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number UCPB2GR
Product Name Custom Built Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JRM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Push Button Switches - 1116532 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 912207 - Radwell International
Allen-Bradley / Rockwell Automation
View Details