Appleton Electric Custom Built Pushbutton UCPB1GR

Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III ENCLOSURE GREEN CAP/LENS COLOR MOMENTARY CONTACT TYPE UNICODE SERIES SERIES/SIZE UNICODE[R] BRAND INCLUDES (1) LABYRINTH SWITCH
Datasheet
Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III ENCLOSURE GREEN CAP/LENS COLOR MOMENTARY CONTACT TYPE UNICODE SERIES SERIES/SIZE UNICODE[R] BRAND INCLUDES (1) LABYRINTH SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Built Pushbutton - UCPB1GR - Appleton Electric
Rosemont, IL, USA
Custom Built Pushbutton
UCPB1GR
Custom Built Pushbutton UCPB1GR
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III ENCLOSURE GREEN CAP/LENS COLOR MOMENTARY CONTACT TYPE UNICODE SERIES SERIES/SIZE UNICODE[R] BRAND INCLUDES (1) LABYRINTH SWITCH
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • UL 508 APPROVAL
  • CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • GREEN CAP/LENS COLOR
  • MOMENTARY CONTACT TYPE
  • UNICODE SERIES SERIES/SIZE
  • UNICODE[R] BRAND
  • INCLUDES (1) LABYRINTH SWITCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number UCPB1GR
Product Name Custom Built Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JWM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1450619 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Pushbutton - 359342 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details