Appleton Electric Custom Built Pushbutton UCPB1BL

Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE BLACK CAP/LENS COLOR MOMENTARY CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (1) LABYRINTH SWITCH
Datasheet
Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE BLACK CAP/LENS COLOR MOMENTARY CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (1) LABYRINTH SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Built Pushbutton - UCPB1BL - Appleton Electric
Rosemont, IL, USA
Custom Built Pushbutton
UCPB1BL
Custom Built Pushbutton UCPB1BL
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE BLACK CAP/LENS COLOR MOMENTARY CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (1) LABYRINTH SWITCH
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • UL 508, CUL APPROVAL
  • NEMA 3/3R/4/4X ENCLOSURE
  • BLACK CAP/LENS COLOR
  • MOMENTARY CONTACT TYPE
  • UNICODE[T] SERIES SERIES/SIZE
  • APPLETON. BRAND
  • WITH (1) LABYRINTH SWITCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number UCPB1BL
Product Name Custom Built Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91B1-00D - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1758162 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 922839 - Radwell International
Allen-Bradley / Rockwell Automation
View Details