Appleton Electric Explosionproof Pushbutton Control Station U41W2D3

Description
1NO-1NC, MAINTAINED CONTACT CONFIGURATION BLACK FINISHED POLYAMIDE ENCLOSURE MATERIAL IP66 ENCLOSURE EMERGENCY STOP LEGEND FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) UNICODE[R] BRAND CAPACITY 152.56 CU INCH BOTTOM ENTRIES 2 X M20
Datasheet
Description
1NO-1NC, MAINTAINED CONTACT CONFIGURATION BLACK FINISHED POLYAMIDE ENCLOSURE MATERIAL IP66 ENCLOSURE EMERGENCY STOP LEGEND FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) UNICODE[R] BRAND CAPACITY 152.56 CU INCH BOTTOM ENTRIES 2 X M20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - U41W2D3 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
U41W2D3
Explosionproof Pushbutton Control Station U41W2D3
1NO-1NC, MAINTAINED CONTACT CONFIGURATION BLACK FINISHED POLYAMIDE ENCLOSURE MATERIAL IP66 ENCLOSURE EMERGENCY STOP LEGEND FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) UNICODE[R] BRAND CAPACITY 152.56 CU INCH BOTTOM ENTRIES 2 X M20
  • 1NO-1NC, MAINTAINED CONTACT CONFIGURATION
  • BLACK FINISHED POLYAMIDE ENCLOSURE MATERIAL
  • IP66 ENCLOSURE
  • EMERGENCY STOP LEGEND
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • 1 ELEMENT(S)
  • UNICODE[R] BRAND
  • CAPACITY 152.56 CU INCH
  • BOTTOM ENTRIES 2 X M20
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Enclosures
Product Number U41W2D3
Product Name Explosionproof Pushbutton Control Station
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1489MP9 - Hammond Manufacturing Company Inc.
Specs
Length 10.5 inch (267 mm)
Width 9.5 inch (241 mm)
Depth 6 inch (152 mm)
View Details
4 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
Depth 2.76 to 11.22 inch (70 to 285 mm)
View Details