O-Z/Gedney 2 In Cond U-Bolt Oz Gedney U200SG

Description
2 IN COND U-BOLT
Description
2 IN COND U-BOLT

Suppliers

Company
Product
Description
Supplier Links
2 In Cond U-Bolt Oz Gedney - 17J3579 - Newark, An Avnet Company
Chicago, IL, United States
2 In Cond U-Bolt Oz Gedney
17J3579
2 In Cond U-Bolt Oz Gedney 17J3579
2 IN COND U-BOLT

2 IN COND U-BOLT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17J3579
Product Name 2 In Cond U-Bolt Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details