Appleton Electric Rigid/EMT Conduit Connector TWLL-75L

Description
MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLETON. BRAND INCLUSION STEEL LOCKNUT INSTALLATION 90 DEG GLAND COMPRESSION
Datasheet
Description
MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLETON. BRAND INCLUSION STEEL LOCKNUT INSTALLATION 90 DEG GLAND COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - TWLL-75L - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
TWLL-75L
Rigid/EMT Conduit Connector TWLL-75L
MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLETON. BRAND INCLUSION STEEL LOCKNUT INSTALLATION 90 DEG GLAND COMPRESSION
  • MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 7/16 INCH THREAD LENGTH
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLETON. BRAND
  • INCLUSION STEEL LOCKNUT
  • INSTALLATION 90 DEG GLAND COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TWLL-75L
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details