Appleton Electric Rigid/EMT Conduit Connector TWLL-100L

Description
90 DEGREE, GLAND COMPRESSION TYPE MALLEABLE IRON (BODY), STEEL (NUT) MATERIAL EMT CONDUIT USED ON 0.44 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
90 DEGREE, GLAND COMPRESSION TYPE MALLEABLE IRON (BODY), STEEL (NUT) MATERIAL EMT CONDUIT USED ON 0.44 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - TWLL-100L - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
TWLL-100L
Rigid/EMT Conduit Connector TWLL-100L
90 DEGREE, GLAND COMPRESSION TYPE MALLEABLE IRON (BODY), STEEL (NUT) MATERIAL EMT CONDUIT USED ON 0.44 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • 90 DEGREE, GLAND COMPRESSION TYPE
  • MALLEABLE IRON (BODY), STEEL (NUT) MATERIAL
  • EMT CONDUIT USED ON
  • 0.44 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TWLL-100L
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details