TWAD-75 -- RIGID/EMT CONDUIT BUSHING
Appleton Electric
Rigid/EMT Conduit Bushing
TWAD-75
Description
THREADED TYPE
STEEL MATERIAL
0.5 INCH
EMT CONDUIT USED ON
1.44 INCH DIAMETER
3/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Description
THREADED TYPE
STEEL MATERIAL
0.5 INCH
EMT CONDUIT USED ON
1.44 INCH DIAMETER
3/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
THREADED TYPE
STEEL MATERIAL
0.5 INCH
EMT CONDUIT USED ON
1.44 INCH DIAMETER
3/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
- THREADED TYPE
- STEEL MATERIAL
- 0.5 INCH
- EMT CONDUIT USED ON
- 1.44 INCH DIAMETER
- 3/4 INCH TRADE SIZE
- NON-INSULATED THROAT TYPE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TWAD-75 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Straight, swivel
Size
0.6299 inch (16 mm)
Material
Brass
View Details